VinaTechnology Co. Ltd. Cap, 0.5F, 6V, Double Layer, Radial; Capacitance Vinatech WEC6R0 504QG I

Description
CAP, 0.5F, 6V, DOUBLE LAYER, RADIAL; Capacitance:0.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:EDLC 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:4.7mm; Lifetime @ Temperature:1000RoHS Compliant: Yes
Datasheet
Description
CAP, 0.5F, 6V, DOUBLE LAYER, RADIAL; Capacitance:0.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:EDLC 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:4.7mm; Lifetime @ Temperature:1000RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.5F, 6V, Double Layer, Radial; Capacitance Vinatech - 50AC9687 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5F, 6V, Double Layer, Radial; Capacitance Vinatech
50AC9687
Cap, 0.5F, 6V, Double Layer, Radial; Capacitance Vinatech 50AC9687
CAP, 0.5F, 6V, DOUBLE LAYER, RADIAL; Capacitance:0.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:EDLC 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:4.7mm; Lifetime @ Temperature:1000RoHS Compliant: Yes

CAP, 0.5F, 6V, DOUBLE LAYER, RADIAL; Capacitance:0.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:EDLC 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:4.7mm; Lifetime @ Temperature:1000RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50AC9687
Product Name Cap, 0.5F, 6V, Double Layer, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 500000 microF
Capacitance Tolerance -10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers