VinaTechnology Co. Ltd. Electric Double Layer Capacitors (EDLC), Supercapacitors WEC3R0106QG

Description
10F (EDLC) Supercapacitor 3V Radial, Can 30mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
10F (EDLC) Supercapacitor 3V Radial, Can 30mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4041-WEC3R0106QG-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4041-WEC3R0106QG-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4041-WEC3R0106QG-ND
10F (EDLC) Supercapacitor 3V Radial, Can 30mOhm @ 1kHz 1000 Hrs @ 65°C

10F (EDLC) Supercapacitor 3V Radial, Can 30mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - WEC3R0106QG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
WEC3R0106QG
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors WEC3R0106QG
10F 3.0V 10*30 EDLC

10F 3.0V 10*30 EDLC

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - WEC3R0106QG - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
WEC3R0106QG
Electric Double Layer Capacitors (EDLC), Supercapacitors WEC3R0106QG
10F 3.0V 10*30 EDLC

10F 3.0V 10*30 EDLC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4041-WEC3R0106QG-ND WEC3R0106QG WEC3R0106QG
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E7 microF 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details