VinaTechnology Co. Ltd. Cap, 5F, 3V, Double Layer, Radial; Capacitance Vinatech WEC3R0 505QG

Description
CAP, 5F, 3V, DOUBLE LAYER, RADIAL; Capacitance:5F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 5F, 3V, DOUBLE LAYER, RADIAL; Capacitance:5F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 5F, 3V, Double Layer, Radial; Capacitance Vinatech - 50AC9683 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5F, 3V, Double Layer, Radial; Capacitance Vinatech
50AC9683
Cap, 5F, 3V, Double Layer, Radial; Capacitance Vinatech 50AC9683
CAP, 5F, 3V, DOUBLE LAYER, RADIAL; Capacitance:5F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes

CAP, 5F, 3V, DOUBLE LAYER, RADIAL; Capacitance:5F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50AC9683
Product Name Cap, 5F, 3V, Double Layer, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details