CAP, 3.3F, 3V, DOUBLE LAYER, RADIAL; Capacitance:3.3F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 50AC9682 |
| Product Name | Cap, 3.3F, 3V, Double Layer, Radial; Capacitance Vinatech |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 3.30E6 microF |