VinaTechnology Co. Ltd. Cap, 5F, 6V, Super Cap, Radial; Capacitance Vinatech VEC6R0 505QG

Description
CAP, 5F, 6V, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes
Datasheet
Description
CAP, 5F, 6V, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 5F, 6V, Super Cap, Radial; Capacitance Vinatech - 14AC5448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5F, 6V, Super Cap, Radial; Capacitance Vinatech
14AC5448
Cap, 5F, 6V, Super Cap, Radial; Capacitance Vinatech 14AC5448
CAP, 5F, 6V, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes

CAP, 5F, 6V, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC5448
Product Name Cap, 5F, 6V, Super Cap, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details