VinaTechnology Co. Ltd. Cap, 0.5F, 6V, Super Cap, Radial; Capacitance Vinatech VEC6R0 504QG

Description
CAP, 0.5F, 6V, SUPER CAP, RADIAL; Capacitance:0.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:4.7mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes
Datasheet
Description
CAP, 0.5F, 6V, SUPER CAP, RADIAL; Capacitance:0.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:4.7mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.5F, 6V, Super Cap, Radial; Capacitance Vinatech - 14AC1868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5F, 6V, Super Cap, Radial; Capacitance Vinatech
14AC1868
Cap, 0.5F, 6V, Super Cap, Radial; Capacitance Vinatech 14AC1868
CAP, 0.5F, 6V, SUPER CAP, RADIAL; Capacitance:0.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:4.7mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes

CAP, 0.5F, 6V, SUPER CAP, RADIAL; Capacitance:0.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:4.7mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC1868
Product Name Cap, 0.5F, 6V, Super Cap, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 500000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers