Features
360F (EDLC) Supercapacitor 3V Radial, Can - Snap-In - 4 Lead 3mOhm @ 1kHz 1000 Hrs @ 65°C
360F 3.0V 35*62 SNAPIN TYPE EDLC
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VEC3R0367QG | 4041-VEC3R0367QG-ND | VEC3R0367QG |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 3.60E8 microF | 3.60E8 microF | 3.60E8 microF |
| WVDC | 3 volts | 3 volts | |
| Lead Style | Snap-In | Radial | |
| Mounting Style | Cell | Through Hole | Through Hole; Surface Mount Technology; Radial, Can - Snap-In - 4 Lead |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |