100F (EDLC) Supercapacitor 3V Radial, Can - Snap-In 6mOhm @ 1kHz 1000 Hrs @ 65°C
Features
100F 3.0V 22*45 SNAPIN TYPE EDLC
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4041-VEC3R0107QG-ND | VEC3R0107QG | VEC3R0107QG |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.00E8 microF | 1.00E8 microF | 1.00E8 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | |
| Mounting Style | Through Hole | Cell | Through Hole; Surface Mount Technology; Radial, Can - Snap-In |