VinaTechnology Co. Ltd. Cap, 500F, 3V, Super Cap, Radial; Capacitance Vinatech VEC3R0 507QG

Description
CAP, 500F, 3V, SUPER CAP, RADIAL; Capacitance:500F; Voltage Rating:3V; Capacitor Terminals:Quick Connect, Snap-In; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C;RoHS Compliant: Yes
Datasheet
Description
CAP, 500F, 3V, SUPER CAP, RADIAL; Capacitance:500F; Voltage Rating:3V; Capacitor Terminals:Quick Connect, Snap-In; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 500F, 3V, Super Cap, Radial; Capacitance Vinatech - 14AC5445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 500F, 3V, Super Cap, Radial; Capacitance Vinatech
14AC5445
Cap, 500F, 3V, Super Cap, Radial; Capacitance Vinatech 14AC5445
CAP, 500F, 3V, SUPER CAP, RADIAL; Capacitance:500F; Voltage Rating:3V; Capacitor Terminals:Quick Connect, Snap-In; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C;RoHS Compliant: Yes

CAP, 500F, 3V, SUPER CAP, RADIAL; Capacitance:500F; Voltage Rating:3V; Capacitor Terminals:Quick Connect, Snap-In; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC5445
Product Name Cap, 500F, 3V, Super Cap, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Quick Connect, Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.00E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details