VinaTechnology Co. Ltd. Cap, 3.3F, 3V, Super Cap, Radial; Capacitance Vinatech VEC3R0 335QG

Description
CAP, 3.3F, 3V, SUPER CAP, RADIAL; Capacitance:3.3F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 3.3F, 3V, SUPER CAP, RADIAL; Capacitance:3.3F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3F, 3V, Super Cap, Radial; Capacitance Vinatech - 14AC5441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3F, 3V, Super Cap, Radial; Capacitance Vinatech
14AC5441
Cap, 3.3F, 3V, Super Cap, Radial; Capacitance Vinatech 14AC5441
CAP, 3.3F, 3V, SUPER CAP, RADIAL; Capacitance:3.3F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes

CAP, 3.3F, 3V, SUPER CAP, RADIAL; Capacitance:3.3F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC5441
Product Name Cap, 3.3F, 3V, Super Cap, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details