VinaTechnology Co. Ltd. Cap, 25F, 3V, Super Cap, Radial; Capacitance Vinatech VEC3R0 256QG

Description
CAP, 25F, 3V, SUPER CAP, RADIAL; Capacitance:25F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 25F, 3V, SUPER CAP, RADIAL; Capacitance:25F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 25F, 3V, Super Cap, Radial; Capacitance Vinatech - 14AC5440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 25F, 3V, Super Cap, Radial; Capacitance Vinatech
14AC5440
Cap, 25F, 3V, Super Cap, Radial; Capacitance Vinatech 14AC5440
CAP, 25F, 3V, SUPER CAP, RADIAL; Capacitance:25F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes

CAP, 25F, 3V, SUPER CAP, RADIAL; Capacitance:25F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC5440
Product Name Cap, 25F, 3V, Super Cap, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.50E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers