Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BROOMS, MOPS, AND JANITORIAL BRUSHES
VIKAN A/S
77642 -- SQUEEGEES
Vikan A/S
Squeegees
77642
Description
Vikan 77642 Floor Squeegee
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Vikan 77642 Floor Squeegee
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Squeegees
2765155
Squeegees
2765155
Vikan 77642 Floor Squeegee
Vikan 77642 Floor Squeegee
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Brooms, Mops, and Janitorial Brushes
Product Number
2765155
Product Name
Squeegees
Applications
Floor / Scrubbing Machine; Floors
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Mops, Mop Heads & Sweepers
2019579
Specs
Type / Shape
Instrument, Parts, Micro or Miniature Brush; Mop
Applications
General purpose
Outer / OD
13.78 inch (350 mm)
View Details
Weiler Abrasives
Janitorial Upright Broom, Corn & Fiber Fill, 57" Overall Length
70308
Specs
Type / Shape
Broom
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Corn & Fiber
Applications
Facility Maintenance
View Details
Braun Brush Co.
Drain Brush
3403
Specs
Type / Shape
Disc Brush; Strip Brush; Handheld Brush
Brush Filament / Fill Material
Synthetic Filament; Polyester Fiber
Applications
Cylindrical or Centerless; Cleaning and Surface Conditioning
View Details
Brush Research Manufacturing Co., Inc.
Strip Brush
S-2-10N
View Details