Vikan A/S Dust Pans & Brushes 56629

Description
Vikan Upright dustpan, 330 mm, Black
Request a Quote
Description
Vikan Upright dustpan, 330 mm, Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dust Pans & Brushes - 2764920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dust Pans & Brushes
2764920
Dust Pans & Brushes 2764920
Vikan Upright dustpan, 330 mm, Black

Vikan Upright dustpan, 330 mm, Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 2764920
Product Name Dust Pans & Brushes
Length 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 1884107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
2" x 1/4" HP .014 Carbon Flared Wire Wheel - DW49007 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details