Vikan A/S Dust Pans & Brushes 56626

Description
Vikan Upright dustpan, 330 mm, Yellow
Request a Quote
Description
Vikan Upright dustpan, 330 mm, Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dust Pans & Brushes - 2764915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dust Pans & Brushes
2764915
Dust Pans & Brushes 2764915
Vikan Upright dustpan, 330 mm, Yellow

Vikan Upright dustpan, 330 mm, Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 2764915
Product Name Dust Pans & Brushes
Length 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Anti Static Brushes - 2878209 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 3.54 inch (90 mm)
View Details
K6014, 6 Inch Knot Wheel - 42030 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details
Stiff (.030 inch) White Nylon Scrub Brush - 60221 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD 21 inch (533 mm)
View Details