Vikan A/S Dust Pans & Brushes 56623

Description
Vikan Upright dustpan, 330 mm, Blue
Request a Quote
Description
Vikan Upright dustpan, 330 mm, Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dust Pans & Brushes - 2764910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dust Pans & Brushes
2764910
Dust Pans & Brushes 2764910
Vikan Upright dustpan, 330 mm, Blue

Vikan Upright dustpan, 330 mm, Blue

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 2764910
Product Name Dust Pans & Brushes
Length 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218566 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Fibre
Features Electrically Conductive / Anti-Static; Antistatic
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
BR0/C Eraser Coarse Stick Brush - AA0130 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Velvet Groomer - R5319 - Braun Brush Co.
Specs
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Cleaning and Surface Conditioning
View Details