Vikan A/S Dust Pans & Brushes 56622

Description
Vikan Upright dustpan, 330 mm, Green
Request a Quote
Description
Vikan Upright dustpan, 330 mm, Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dust Pans & Brushes - 2764908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dust Pans & Brushes
2764908
Dust Pans & Brushes 2764908
Vikan Upright dustpan, 330 mm, Green

Vikan Upright dustpan, 330 mm, Green

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 2764908
Product Name Dust Pans & Brushes
Length 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Dust Pans & Brushes - 560791 - RS Components, Ltd.
Specs
Applications Dusting / Wiping; Dust
View Details
3 x 19 Row Curved Handle Stainless Wire Brush - DW49704 - DEWALT Industrial Tool Co.
Specs
Brush Filament / Fill Material Metal Wire
View Details