Vikan A/S
Dust Pans & Brushes
566077
Description
Dustpan, 330 mm, Lime
Request a Quote
Email Supplier
Description
Dustpan, 330 mm, Lime
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
1889744 |
|
Product Name
|
Dust Pans & Brushes |
|
Length
|
41.34 inch (1050 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2 inch (50.8 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details