Vikan A/S Dust Pans & Brushes 56603

Description
Dustpan Blue
Request a Quote
Description
Dustpan Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dust Pans & Brushes - 8847608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dust Pans & Brushes
8847608
Dust Pans & Brushes 8847608
Dustpan Blue

Dustpan Blue

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 8847608
Product Name Dust Pans & Brushes
Length 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 1884134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 3.94 inch (100 mm)
View Details
Wire Brushers, Knot Cup - 743208-0A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 10000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details