Vikan A/S Scrubbing Brushes 5551306

Description
UST Detail Brush, 205 mm, Soft, Yellow
Request a Quote
Description
UST Detail Brush, 205 mm, Soft, Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scrubbing Brushes - 1767620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
1767620
Scrubbing Brushes 1767620
UST Detail Brush, 205 mm, Soft, Yellow

UST Detail Brush, 205 mm, Soft, Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1767620
Product Name Scrubbing Brushes
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Scrubbing Brushes - 1787692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Bassine
Applications Industrial, yard
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743204-B - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details