Vikan A/S Scrubbing Brushes 5551305

Description
UST Detail Brush, 205 mm, Soft, White
Request a Quote
Description
UST Detail Brush, 205 mm, Soft, White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scrubbing Brushes - 1767634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
1767634
Scrubbing Brushes 1767634
UST Detail Brush, 205 mm, Soft, White

UST Detail Brush, 205 mm, Soft, White

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1767634
Product Name Scrubbing Brushes
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
View Details
Abrasive Brushes - 172294 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details