Vikan A/S Scrubbing Brushes 5551304

Description
UST Detail Brush, 205 mm, Soft, Red
Request a Quote
Description
UST Detail Brush, 205 mm, Soft, Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scrubbing Brushes - 1767622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
1767622
Scrubbing Brushes 1767622
UST Detail Brush, 205 mm, Soft, Red

UST Detail Brush, 205 mm, Soft, Red

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1767622
Product Name Scrubbing Brushes
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Paint Brushes - 2878147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0522400 - Abtex Corporation
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.12 inch (28.57 mm)
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743204-B - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details