Vikan A/S Bottle Brushes 5380632

Description
Pipe Cleaning Brush, 63mm, Stiff, No Han
Request a Quote
Description
Pipe Cleaning Brush, 63mm, Stiff, No Han
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bottle Brushes - 1766596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bottle Brushes
1766596
Bottle Brushes 1766596
Pipe Cleaning Brush, 63mm, Stiff, No Han

Pipe Cleaning Brush, 63mm, Stiff, No Han

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1766596
Product Name Bottle Brushes
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 1345715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1-1/4
Specs
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.15 inch (29.21 mm)
Width 1.2 inch (30.48 mm)
View Details