Vikan A/S Bottle Brushes 5380502

Description
Pipe Cleaning Brush, 50mm, Stiff, No Han
Request a Quote
Description
Pipe Cleaning Brush, 50mm, Stiff, No Han
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bottle Brushes - 1766590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bottle Brushes
1766590
Bottle Brushes 1766590
Pipe Cleaning Brush, 50mm, Stiff, No Han

Pipe Cleaning Brush, 50mm, Stiff, No Han

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1766590
Product Name Bottle Brushes
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
Wire Brushers, Crimped Cup - 743205-6 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details