Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
VIKAN A/S
53801032 -- BOTTLE BRUSHES
Vikan A/S
Bottle Brushes
53801032
Description
Pipe Cleaning Brush, 103mm, Medium, No H
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Pipe Cleaning Brush, 103mm, Medium, No H
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bottle Brushes
1766582
Bottle Brushes
1766582
Pipe Cleaning Brush, 103mm, Medium, No H
Pipe Cleaning Brush, 103mm, Medium, No H
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Brushes
Product Number
1766582
Product Name
Bottle Brushes
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Standard Twist Knot Wire Wheel Brushes
Specs
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
RS Components, Ltd.
Abrasive Brushes
1884132
Specs
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed
4500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
DME Company
Brass Tube Brushes
BTB Series
Specs
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details
Sealeze
Custom Door Sweep
A180CLA04BL
Specs
Specific Product Type / Shape
Other Type / Shape; Custom Door Sweep; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon Therm-L-Brush®
Length
84 to 120 inch (2134 to 3048 mm)
View Details