Vikan A/S Bottle Brushes 53752

Description
Tube Brush, 10mm, 480mm, Stiff, Green
Request a Quote
Description
Tube Brush, 10mm, 480mm, Stiff, Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bottle Brushes - 1767664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bottle Brushes
1767664
Bottle Brushes 1767664
Tube Brush, 10mm, 480mm, Stiff, Green

Tube Brush, 10mm, 480mm, Stiff, Green

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1767664
Product Name Bottle Brushes
Brush Filament / Fill Material Specialty Blend / Other; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1369891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Brass / Bronze; Specialty Blend / Other; Brass
Rotary Speed 12000 rpm
View Details
Abrasive Brushes - 172294 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details