Vikan A/S Scrubbing Brushes 53724

Description
Pipe Exterior Brush, 360mm, Medium, Red
Request a Quote
Description
Pipe Exterior Brush, 360mm, Medium, Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scrubbing Brushes - 1767670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
1767670
Scrubbing Brushes 1767670
Pipe Exterior Brush, 360mm, Medium, Red

Pipe Exterior Brush, 360mm, Medium, Red

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1767670
Product Name Scrubbing Brushes
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Dust Pans & Brushes - 2769576 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Length 36.22 inch (920 mm)
Applications Dusting / Wiping; Dust Cleaning
View Details
Wire Brushers, Crimped Cup - 743206-B - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 6600 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details