Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
VIKAN A/S
53709 -- BOTTLE BRUSHES
Vikan A/S
Bottle Brushes
53709
Description
Tube Brush, 60mm, 510mm, Medium, Black
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Tube Brush, 60mm, 510mm, Medium, Black
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bottle Brushes
1767674
Bottle Brushes
1767674
Tube Brush, 60mm, 510mm, Medium, Black
Tube Brush, 60mm, 510mm, Medium, Black
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Brushes
Product Number
1767674
Product Name
Bottle Brushes
Brush Filament / Fill Material
Specialty Blend / Other; Pp
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Abrasive Brushes
1884107
Specs
Rotary Speed
12500 rpm
Outer / OD
2.95 inch (75 mm)
View Details
Norton Abrasives
Crimped Wire Cup Brushes
Specs
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
DME Company
Thread Cleaning Brushes
TCS Series
Specs
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Abtex Corporation
Abtex Hex-Drive Brushes, Silicon Carbide Filament – V Tuft 1-1/2" Trim
0622400
Specs
Specific Product Type / Shape
Other Type / Shape; Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Trim Length
1.5 inch (38.1 mm)
View Details