Vikan A/S Bottle Brushes 53563

Description
Tube Brush for Flexible Handles 53515 +
Request a Quote
Description
Tube Brush for Flexible Handles 53515 +
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bottle Brushes - 1767610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bottle Brushes
1767610
Bottle Brushes 1767610
Tube Brush for Flexible Handles 53515 +

Tube Brush for Flexible Handles 53515 +

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1767610
Product Name Bottle Brushes
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
Wire Brushers, Knot Cup - 743208-0A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 10000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details