Vikan A/S Scrubbing Brushes 521052

Description
Vikan Campaign Set, 3 Brushes, 340 mm, ,
Request a Quote
Description
Vikan Campaign Set, 3 Brushes, 340 mm, ,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scrubbing Brushes - 2764814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
2764814
Scrubbing Brushes 2764814
Vikan Campaign Set, 3 Brushes, 340 mm, ,

Vikan Campaign Set, 3 Brushes, 340 mm, ,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 2764814
Product Name Scrubbing Brushes
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 2213595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Bearings -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
View Details
Abrasive Brushes - 172294 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details