Vikan A/S Scrubbing Brushes 458788

Description
Vikan 458788 Hand Brush
Request a Quote
Description
Vikan 458788 Hand Brush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scrubbing Brushes - 1889714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
1889714
Scrubbing Brushes 1889714
Vikan 458788 Hand Brush

Vikan 458788 Hand Brush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1889714
Product Name Scrubbing Brushes
Brush Filament / Fill Material Specialty Blend / Other; Pet
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
Wire Brushers, Knot Cup - 743208-0A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 10000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details