Vikan A/S Scrubbing Brushes 440177

Description
Detail Brush, 205 mm, Very hard, Lime
Request a Quote
Description
Detail Brush, 205 mm, Very hard, Lime
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scrubbing Brushes - 1889051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
1889051
Scrubbing Brushes 1889051
Detail Brush, 205 mm, Very hard, Lime

Detail Brush, 205 mm, Very hard, Lime

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1889051
Product Name Scrubbing Brushes
Brush Filament / Fill Material Specialty Blend / Other; Pet
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Wire Brushers, Knot Cup - 743206-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 6600 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details