Vikan A/S
Scrubbing Brushes
44016
Description
Detail Brush Yellow
Request a Quote
Email Supplier
Description
Detail Brush Yellow
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
8847554 |
|
Product Name
|
Scrubbing Brushes |
|
Brush Filament / Fill Material
|
Specialty Blend / Other; Pet
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Length
36.22 inch (920 mm)
Applications
Dusting / Wiping; Dust Cleaning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
End Brush; Strip Brush
Brush Filament / Fill Material
Steel (optional feature); Brass / Bronze (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Nylon, Polypropylene
Width
0.0950 inch (2.41 mm)
View Details