Vikan A/S Scrubbing Brushes 44013

Description
Detail Brush Blue
Request a Quote
Description
Detail Brush Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scrubbing Brushes - 8847548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
8847548
Scrubbing Brushes 8847548
Detail Brush Blue

Detail Brush Blue

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 8847548
Product Name Scrubbing Brushes
Brush Filament / Fill Material Specialty Blend / Other; Pet
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Anti Static Brushes - 2141123 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743218-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 12500 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details