Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
VIKAN A/S
41982 -- SCRUBBING BRUSHES
Vikan A/S
Scrubbing Brushes
41982
Description
Vikan 41982 Scrubbing Brush
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Vikan 41982 Scrubbing Brush
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
2764751
Scrubbing Brushes
2764751
Vikan 41982 Scrubbing Brush
Vikan 41982 Scrubbing Brush
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Brushes
Product Number
2764751
Product Name
Scrubbing Brushes
Applications
Multi Purpose Cleaning
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Knotted Wire Cup Brushes
Specs
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
RS Components, Ltd.
Abrasive Brushes
1884127
Specs
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Outer / OD
2.95 inch (75 mm)
View Details
Braun Brush Co.
Indoor Floor Broom
55FG
Specs
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Polypropylene
Width
10 inch (254 mm)
View Details
Walter Surface Technologies
Saucer Cup Brush with Crimped Wires
Specs
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Width
4 to 6 inch (102 to 152 mm)
View Details