Vikan A/S Scrubbing Brushes 35873

Description
Hand Brush Medium, 165mm, Medium Bristle
Request a Quote
Description
Hand Brush Medium, 165mm, Medium Bristle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scrubbing Brushes - 1767572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
1767572
Scrubbing Brushes 1767572
Hand Brush Medium, 165mm, Medium Bristle

Hand Brush Medium, 165mm, Medium Bristle

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1767572
Product Name Scrubbing Brushes
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Anti Static Brushes - 2141124 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Specific Product Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Custom AstraSweep Seal - C38090DUR06BLKP - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Custom AstraSweep Brush Seal; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Applications Sealing Gaps
View Details