Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
VIKAN A/S
29342 -- BROOM HANDLES & MOP HANDLES
Vikan A/S
Broom Handles & Mop Handles
29342
Description
Vikan 29342 Mop & Broom Handle
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Vikan 29342 Mop & Broom Handle
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Broom Handles & Mop Handles
2764628
Broom Handles & Mop Handles
2764628
Vikan 29342 Mop & Broom Handle
Vikan 29342 Mop & Broom Handle
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Handles and Pulls (industrial)
Product Number
2764628
Product Name
Broom Handles & Mop Handles
Handle Type
Min
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Carrying Handles
1831629
Specs
Handle Type
FlushPull
Material Description
Stainless steel
Height
2.44 inches (62 mm)
View Details
Keystone Electronics Corp.
Round Aluminum Instrumentation Handle
517
Specs
Handle Material
Metal
Height
1.75 inches (44.45 mm)
Handle Length
4.5 inches (114 mm)
View Details
3
suppliers
Jergens, Inc.
Aluminum and Malleable Speed Handles
40305
Specs
Colors / Finishes Available
Mill
Handle Material
Metal
Material Description
Malleable
View Details
Imao-Fixtureworks
Ergostyle Adjustable Safety Handle
ESAL
Specs
Handle Type
Adjustable
Colors / Finishes Available
Black Matte
Features
Locking/Latching
View Details