The Vigortronix AC/DC PCB Mount Power Supply is a compact and efficient power supply designed for various applications. It operates within an input voltage range of 90 to 265 VAC and provides a fixed output voltage of 3.3 VDC with a maximum output current of 4.5 A, delivering a total power rating of 15 W. The unit features low standby power consumption of less than 0.3 W and maintains low ripple and noise levels, ensuring stable performance. This power supply is fully encapsulated and offers dielectric isolation of over 4200 Vrms between primary and secondary circuits. It is compliant with safety standards EN61558 and EN60950, and is RoHS compliant. The operating temperature range is from -25°C to +55°C, with a storage temperature capability of -40°C to +105°C. The device has a typical efficiency of over 86% and includes protection features such as over power, over voltage, and short circuit protection. With a weight of 84 g, this power supply is suitable for PCB mounting and can be customized for specific requirements.
AC/DC PCB Mount Power Supply, Fixed, 90 V, 265 V, 15 W, 3.3 V, 4.5 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 40Y2709 |
| Product Name | Ac/dc Pcb Mount Power Supply, Fixed, 90 V, 265 V, 15 W, 3.3 V, 4.5 A Rohs Compliant Vigortronix |
| Type | DC Power Supply |