Vigortronix Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 10 W, 7.5 V, 1.333 A Rohs Compliant Vigortronix VTX-214-010-207

Description
AC/DC PCB Mount Power Supply, Class II, Fixed, 90 V, 265 V, 10 W, 7.5 V, 1.333 A RoHS Compliant: Yes
Datasheet
Description
AC/DC PCB Mount Power Supply, Class II, Fixed, 90 V, 265 V, 10 W, 7.5 V, 1.333 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 10 W, 7.5 V, 1.333 A Rohs Compliant Vigortronix - 40Y2702 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 10 W, 7.5 V, 1.333 A Rohs Compliant Vigortronix
40Y2702
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 10 W, 7.5 V, 1.333 A Rohs Compliant Vigortronix 40Y2702
AC/DC PCB Mount Power Supply, Class II, Fixed, 90 V, 265 V, 10 W, 7.5 V, 1.333 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 90 V, 265 V, 10 W, 7.5 V, 1.333 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 40Y2702
Product Name Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 10 W, 7.5 V, 1.333 A Rohs Compliant Vigortronix
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers