POWER SUPPLY, AC-DC, 3.3V, 0.757A; No. of Outputs:2 Output; Output Power Max:4.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:757mA; Output Voltage - Output 2:3.3V; Output Current - Output 2:757mA; Output Voltage - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 96Y9854 |
| Product Name | Power Supply, Ac-Dc, 3.3V, 0.757A; No. Of Outputs Vigortronix |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 3.3 volts |