The Vigortronix AC-DC power supply (part number 96Y9846) is a dual-output converter with a maximum power rating of 5 watts. It provides regulated outputs of 3.3V at 757mA and 15V at 160mA. The input voltage range is 90V to 264V AC, accommodating both 50Hz and 60Hz frequencies. This power supply features low standby power consumption of less than 0.3W and offers full isolation between primary and secondary circuits, rated at over 4200Vrms. The device operates within a temperature range of -40°C to +70°C and has a mean time between failures (MTBF) of over 300,000 hours at 25°C. It complies with safety standards including EN61558 and EN60950, and is RoHS compliant. The compact design and dual output make it suitable for various applications requiring reliable power conversion.
POWER SUPPLY, AC-DC, 3.3V, 0.757A; No. of Outputs:2 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:757mA; Output Voltage - Output 2:15V; Output Current - Output 2:160mA; Output Voltage - OutputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 96Y9846 |
| Product Name | Power Supply, Ac-Dc, 3.3V, 0.757A; No. Of Outputs Vigortronix |
| Type | DC Power Supply |