Vigortronix Power Supply, Ac-Dc, 18V, 0.166A; No. Of Outputs Vigortronix VTX-214-003-318X

Description
POWER SUPPLY, AC-DC, 18V, 0.166A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 18V, 0.166A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 18V, 0.166A; No. Of Outputs Vigortronix - 31AC2674 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 0.166A; No. Of Outputs Vigortronix
31AC2674
Power Supply, Ac-Dc, 18V, 0.166A; No. Of Outputs Vigortronix 31AC2674
POWER SUPPLY, AC-DC, 18V, 0.166A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 0.166A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC2674
Product Name Power Supply, Ac-Dc, 18V, 0.166A; No. Of Outputs Vigortronix
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details