Vigortronix Power Supply, Ac-Dc, 15V, 0.133A; No. Of Outputs Vigortronix VTX-214-002-115

Description
POWER SUPPLY, AC-DC, 15V, 0.133A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 15V, 0.133A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 15V, 0.133A; No. Of Outputs Vigortronix - 76Y5433 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.133A; No. Of Outputs Vigortronix
76Y5433
Power Supply, Ac-Dc, 15V, 0.133A; No. Of Outputs Vigortronix 76Y5433
POWER SUPPLY, AC-DC, 15V, 0.133A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.133A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 76Y5433
Product Name Power Supply, Ac-Dc, 15V, 0.133A; No. Of Outputs Vigortronix
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details