Vigortronix Power Supply, Ac-Dc, 6V, 0.166A; No. Of Outputs Vigortronix VTX-214-001-306

Description
POWER SUPPLY, AC-DC, 6V, 0.166A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:6V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 6V, 0.166A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:6V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 6V, 0.166A; No. Of Outputs Vigortronix - 31AC2630 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 6V, 0.166A; No. Of Outputs Vigortronix
31AC2630
Power Supply, Ac-Dc, 6V, 0.166A; No. Of Outputs Vigortronix 31AC2630
POWER SUPPLY, AC-DC, 6V, 0.166A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:6V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 6V, 0.166A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:6V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC2630
Product Name Power Supply, Ac-Dc, 6V, 0.166A; No. Of Outputs Vigortronix
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details