Vigortronix 0.5W Ac-Dc Converter 12V; No. Of Outputs Vigortronix VTX-214-0005-112

Description
0.5W AC-DC CONVERTER 12V; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Ac-Dc Converter 12V; No. Of Outputs Vigortronix - 44AC7825 - Newark, An Avnet Company
Chicago, IL, United States
0.5W Ac-Dc Converter 12V; No. Of Outputs Vigortronix
44AC7825
0.5W Ac-Dc Converter 12V; No. Of Outputs Vigortronix 44AC7825
0.5W AC-DC CONVERTER 12V; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

0.5W AC-DC CONVERTER 12V; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 44AC7825
Product Name 0.5W Ac-Dc Converter 12V; No. Of Outputs Vigortronix
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
 - 1222217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DC Power Supply
AC Output Current 3.34 amps
DC Output Voltage 12.0 to 15.0 volts
View Details
1CH Liner DC Power Supply - OWON P4000 Series - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
Features Temperature Compensated
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supply - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Applications For use as standby battery back-up during a power outage.
View Details