Vigortronix Power Supply, Ac-Dc, 24V, 20A Rohs Compliant Vigortronix VTX-211-480-124

Description
POWER SUPPLY, AC-DC, 24V, 20A ROHS COMPLIANT: YES
Description
POWER SUPPLY, AC-DC, 24V, 20A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Vigortronix power supply (part number VTX-211-480-124) is a 480W AC-DC unit designed for DIN rail mounting, providing a regulated output voltage of 24V and a maximum output current of 20A. It operates within an input voltage range of 90 to 264VAC and supports a frequency range of 47 to 63Hz. The power supply features a high efficiency of over 94%, ensuring low energy consumption. This model includes built-in protection mechanisms such as overcurrent, overvoltage, short circuit, and overtemperature protection, with a hiccup mode for recovery after fault conditions. It is fully isolated between primary and secondary circuits with a dielectric strength of 3000Vrms. The operating temperature range is from -25°C to +70°C, making it suitable for various industrial applications including process control and factory automation. The unit is compliant with RoHS standards and has an MTBF of over 230,000 hours at 25°C, indicating reliability for long-term use. It also features LED indicators for DC status and low voltage conditions.

Datasheet Summary
Powered by GS/AI

The Vigortronix power supply (part number VTX-211-480-124) is a 480W AC-DC unit designed for DIN rail mounting, providing a regulated output voltage of 24V and a maximum output current of 20A. It operates within an input voltage range of 90 to 264VAC and supports a frequency range of 47 to 63Hz. The power supply features a high efficiency of over 94%, ensuring low energy consumption. This model includes built-in protection mechanisms such as overcurrent, overvoltage, short circuit, and overtemperature protection, with a hiccup mode for recovery after fault conditions. It is fully isolated between primary and secondary circuits with a dielectric strength of 3000Vrms. The operating temperature range is from -25°C to +70°C, making it suitable for various industrial applications including process control and factory automation. The unit is compliant with RoHS standards and has an MTBF of over 230,000 hours at 25°C, indicating reliability for long-term use. It also features LED indicators for DC status and low voltage conditions.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 20A Rohs Compliant Vigortronix - 88AH1559 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A Rohs Compliant Vigortronix
88AH1559
Power Supply, Ac-Dc, 24V, 20A Rohs Compliant Vigortronix 88AH1559
POWER SUPPLY, AC-DC, 24V, 20A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 20A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 88AH1559
Product Name Power Supply, Ac-Dc, 24V, 20A Rohs Compliant Vigortronix
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480P-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details