Vigortronix 120Va Toroidal Transformer 2X9V; Power Rating Vigortronix VTX-146-120-209

Description
120VA TOROIDAL TRANSFORMER 2X9V; Power Rating:120VA; Secondary Voltages:2 x 9V; Secondary Current Nom:6.66A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
120VA TOROIDAL TRANSFORMER 2X9V; Power Rating:120VA; Secondary Voltages:2 x 9V; Secondary Current Nom:6.66A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120Va Toroidal Transformer 2X9V; Power Rating Vigortronix - 44AC7808 - Newark, An Avnet Company
Chicago, IL, United States
120Va Toroidal Transformer 2X9V; Power Rating Vigortronix
44AC7808
120Va Toroidal Transformer 2X9V; Power Rating Vigortronix 44AC7808
120VA TOROIDAL TRANSFORMER 2X9V; Power Rating:120VA; Secondary Voltages:2 x 9V; Secondary Current Nom:6.66A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

120VA TOROIDAL TRANSFORMER 2X9V; Power Rating:120VA; Secondary Voltages:2 x 9V; Secondary Current Nom:6.66A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 44AC7808
Product Name 120Va Toroidal Transformer 2X9V; Power Rating Vigortronix
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP6 Series Hexa-Path Magnetics - HPH6-0325 HPH6-0325L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Isolation Transformer - 1321-3TH063-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details