80VA TOROIDAL TRANSFORMER 2X55V; Power Rating:80VA; Secondary Voltages:2 x 55V; Secondary Current Nom:730mA; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 64AH9155 |
| Product Name | 80Va Toroidal Transformer 2X55V; Power Rating Vigortronix |
| Output Voltage | 55 volts |