80VA TOROIDAL TRANSFORMER 2X25V; Power Rating:80VA; Secondary Voltages:2 x 25V; Secondary Current Nom:1.6A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 99AC4567 |
| Product Name | 80Va Toroidal Transformer 2X25V; Power Rating Vigortronix |
| Output Voltage | 25 volts |