Vigortronix 80Va Toroidal Transformer 2X12V; Power Rating Vigortronix VTX-146-080-212

Description
80VA TOROIDAL TRANSFORMER 2X12V; Power Rating:80VA; Secondary Voltages:2 x 12V; Secondary Current Nom:3.33A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
80VA TOROIDAL TRANSFORMER 2X12V; Power Rating:80VA; Secondary Voltages:2 x 12V; Secondary Current Nom:3.33A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80Va Toroidal Transformer 2X12V; Power Rating Vigortronix - 64AH9153 - Newark, An Avnet Company
Chicago, IL, United States
80Va Toroidal Transformer 2X12V; Power Rating Vigortronix
64AH9153
80Va Toroidal Transformer 2X12V; Power Rating Vigortronix 64AH9153
80VA TOROIDAL TRANSFORMER 2X12V; Power Rating:80VA; Secondary Voltages:2 x 12V; Secondary Current Nom:3.33A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

80VA TOROIDAL TRANSFORMER 2X12V; Power Rating:80VA; Secondary Voltages:2 x 12V; Secondary Current Nom:3.33A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 64AH9153
Product Name 80Va Toroidal Transformer 2X12V; Power Rating Vigortronix
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
1812TRX Series Compact SMT Ethernet Isolation Transformer - 1812TRX-S254 1812TRX-S254RC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-254X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers