50VA TOROIDAL TRANSFORMER 2X18V; Power Rating:50VA; Secondary Voltages:2 x 18V; Secondary Current Nom:1.39A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 99AC4562 |
| Product Name | 50Va Toroidal Transformer 2X18V; Power Rating Vigortronix |
| Output Voltage | 18 volts |